Integrated Device Technology 5.0V 64K x 16 Asynchronous Static RAM 71016S20PHGI

Description
The 71016 5V CMOS SRAM is organized as 64K x 16. All bidirectional inputs and outputs of the 71016 are TTL -compatible and operation is from a single 5V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.
Datasheet
Description
The 71016 5V CMOS SRAM is organized as 64K x 16. All bidirectional inputs and outputs of the 71016 are TTL -compatible and operation is from a single 5V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.0V 64K x 16 Asynchronous Static RAM - 71016S20PHGI - Integrated Device Technology
San Jose, CA, USA
5.0V 64K x 16 Asynchronous Static RAM
71016S20PHGI
5.0V 64K x 16 Asynchronous Static RAM 71016S20PHGI
The 71016 5V CMOS SRAM is organized as 64K x 16. All bidirectional inputs and outputs of the 71016 are TTL -compatible and operation is from a single 5V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.

The 71016 5V CMOS SRAM is organized as 64K x 16. All bidirectional inputs and outputs of the 71016 are TTL -compatible and operation is from a single 5V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 71016S20PHGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
71016S20PHGI
Integrated Circuits (ICs) - Memory - Memory 71016S20PHGI
IC SRAM 1MBIT PARALLEL 44TSOP II

IC SRAM 1MBIT PARALLEL 44TSOP II

Supplier's Site
Memory - 71016S20PHGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 1Mbit Parallel 20 ns 44-TSOP II

SRAM - Asynchronous Memory IC 1Mbit Parallel 20 ns 44-TSOP II

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 71016S20PHGI 71016S20PHGI 71016S20PHGI
Product Name 5.0V 64K x 16 Asynchronous Static RAM Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Access Time 20 ns 20 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1024 kbits 1000 kbits 1000 kbits
Number of Words 64 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 10415FC10 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Density 1 kbits
View Details
2 suppliers
Memory - CY14B256LA-SP45XI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "48-BSSOP (0.295"", 7.50mm Width)"
View Details
5 suppliers
SDRAM - 1882578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details