Renesas Electronics Corporation Memory 71256SA15YG

Description
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 15ns 28-SOJ
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 15ns 28-SOJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 800-1427-5-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 15ns 28-SOJ

SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 15ns 28-SOJ

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1229153-71256SA15YG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1229153-71256SA15YG
Integrated Circuits (ICs) - Memory 1229153-71256SA15YG
Win Source Part Number: 1229153-71256SA15YG Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 27 Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 15 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 28-BSOJ (0.300", 7.62mm Width) Supplier Device Package: 28-SOJ Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Renesas Electronics America Inc Other Names: IDT71256SA15YG,800-1 427,800-1427-ND,800- 1427-5 Base Product Number: 71256SA Product Status: Obsolete

Win Source Part Number: 1229153-71256SA15YG
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 27
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 15 ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 28-BSOJ (0.300", 7.62mm Width)
Supplier Device Package: 28-SOJ
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Renesas Electronics America Inc
Other Names: IDT71256SA15YG,800-1427,800-1427-ND,800-1427-5
Base Product Number: 71256SA
Product Status: Obsolete

Buy Now Datasheet
Memory IC and Storage Component - 774-71256SA15YG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-71256SA15YG
Memory IC and Storage Component 774-71256SA15YG
IC SRAM 256KBIT PARALLEL 28SOJ Product overview: 71256SA15YG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71256SA15YG can be used for catalog matching and distributor lookup.

IC SRAM 256KBIT PARALLEL 28SOJ Product overview: 71256SA15YG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71256SA15YG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 71256SA15YG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 256Kbit Parallel 15 ns 28-SOJ

SRAM - Asynchronous Memory IC 256Kbit Parallel 15 ns 28-SOJ

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 71256SA15YG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
71256SA15YG
Integrated Circuits (ICs) - Memory - Memory 71256SA15YG
IC SRAM 256KBIT PARALLEL 28SOJ

IC SRAM 256KBIT PARALLEL 28SOJ

Supplier's Site
IC SRAM 256KBIT PARALLEL 28SOJ

IC SRAM 256KBIT PARALLEL 28SOJ

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 800-1427-5-ND 1229153-71256SA15YG 774-71256SA15YG 71256SA15YG 71256SA15YG 71256SA15YG
Product Name Memory Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type "28-BSOJ (0.300"", 7.62mm Width)" SOJ; Tube 28-BSOJ (0.300\", 7.62mm Width)
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V -4.5V; 4.5V ~ 5.5V 4.5V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71T75802S200BG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.2 ns
Density 18000 kbits
View Details
SDRAM - 2420770P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details
CD54HC40105 High Speed CMOS Logic 4-Bit by 16-Word FIFO Register - CD54HC40105F3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP
View Details
3 suppliers