Renesas Electronics Corporation Memory 7130LA55C

Description
SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 55ns 48-SIDE BRAZED
Request a Quote Datasheet
Description
SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 55ns 48-SIDE BRAZED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 7130LA55C-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 55ns 48-SIDE BRAZED

SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 55ns 48-SIDE BRAZED

Buy Now
IC SRAM 8KBIT PARALLEL SB48

IC SRAM 8KBIT PARALLEL SB48

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 7130LA55C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
7130LA55C
Integrated Circuits (ICs) - Memory - Memory 7130LA55C
IC SRAM 8KBIT PARALLEL SB48

IC SRAM 8KBIT PARALLEL SB48

Supplier's Site
Memory - 7130LA55C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 8Kbit Parallel 55 ns 48-SIDE BRAZED

SRAM - Dual Port, Asynchronous Memory IC 8Kbit Parallel 55 ns 48-SIDE BRAZED

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 7130LA55C-ND 7130LA55C 7130LA55C 7130LA55C
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP; "48-DIP (0.600"", 15.24mm)" DIP; 48-DIP (0.600\", 15.24mm)
Supply Voltage 4.5V ~ 5.5V Through Hole 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C402-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Memory IC and Storage Component - 736-DP8419V-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers
Memory - MYXxxSMSxxxxPxxxxx-xx/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details