SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 35ns 28-SOJ
IC SRAM 256KBIT PARALLEL 28SOJ
IC SRAM 256KBIT PARALLEL 28SOJ
SRAM - Asynchronous Memory IC 256Kbit Parallel 35 ns 28-SOJ
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 800-2118-ND | 71256L35YG | 71256L35YG | 71256L35YG |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | "28-BSOJ (0.300"", 7.62mm Width)" | 28-BSOJ (0.300\", 7.62mm Width) | ||
| Supply Voltage | 4.5V ~ 5.5V | Surface Mount | 4.5V ~ 5.5V |