SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 20ns 64-TQFP (14x14)
IC SRAM 8KBIT PARALLEL 64TQFP
SRAM - Dual Port, Asynchronous Memory IC 8Kbit Parallel 20 ns 64-TQFP (14x14)
IC SRAM 8KBIT PARALLEL 64TQFP
SRAM, 8KBIT, 1KX8BIT, 20NS, TQFP-64; Memory Size:8Kbit; SRAM Memory Configuration:1K x 8bit; Supply Voltage Range:4.5V to 5.5V; Memory Case Style:TQFP; No. of Pins:64Pins; Access Time:20ns; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7130LA20PFG-ND | 7130LA20PFG | 7130LA20PFG | 7130LA20PFG | 47AC2647 |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Sram, 8Kbit, 1Kx8Bit, 20Ns, Tqfp-64; Memory Size Renesas |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | ||
| Package Type | TQFP; 64-LQFP | QFP; 64-LQFP | TQFP | ||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 64-LQFP |