Renesas Electronics Corporation Memory 71321SA20TF

Description
SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 20ns 64-TQFP (10x10)
Request a Quote
Description
SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 20ns 64-TQFP (10x10)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT71321SA20TF is a high-speed 2K x 8 dual-port static RAM designed for asynchronous memory applications. It features a maximum access time of 20 ns for commercial applications and 25 ns for industrial applications. The device operates on a single 5V power supply and has a typical active power consumption of 325 mW, with a low standby power consumption of 5 mW for standard versions and 1 mW for low-power versions. This memory chip includes internal interrupt logic for interprocessor communications and supports independent, asynchronous access to any memory location from both ports. It is available in multiple package options, including 52-pin PLCC and 64-pin TQFP, and is suitable for industrial temperature ranges from -40°C to +85°C. The device also supports battery backup operation with 2V data retention for low-power versions. Engineers seeking a dual-port SRAM solution with low power consumption and high-speed access for their applications may find the IDT71321SA20TF a suitable choice.

Datasheet Summary
Powered by GS/AI

The IDT71321SA20TF is a high-speed 2K x 8 dual-port static RAM designed for asynchronous memory applications. It features a maximum access time of 20 ns for commercial applications and 25 ns for industrial applications. The device operates on a single 5V power supply and has a typical active power consumption of 325 mW, with a low standby power consumption of 5 mW for standard versions and 1 mW for low-power versions. This memory chip includes internal interrupt logic for interprocessor communications and supports independent, asynchronous access to any memory location from both ports. It is available in multiple package options, including 52-pin PLCC and 64-pin TQFP, and is suitable for industrial temperature ranges from -40°C to +85°C. The device also supports battery backup operation with 2V data retention for low-power versions. Engineers seeking a dual-port SRAM solution with low power consumption and high-speed access for their applications may find the IDT71321SA20TF a suitable choice.

Suppliers

Company
Product
Description
Supplier Links
Memory - 71321SA20TF-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 20ns 64-TQFP (10x10)

SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 20ns 64-TQFP (10x10)

Buy Now
Memory - 71321SA20TF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 16Kbit Parallel 20 ns 64-TQFP (10x10)

SRAM - Dual Port, Asynchronous Memory IC 16Kbit Parallel 20 ns 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 71321SA20TF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
71321SA20TF
Integrated Circuits (ICs) - Memory - Memory 71321SA20TF
IC SRAM 16KBIT PARALLEL 64TQFP

IC SRAM 16KBIT PARALLEL 64TQFP

Supplier's Site
IC SRAM 16KBIT PARALLEL 64TQFP

IC SRAM 16KBIT PARALLEL 64TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 71321SA20TF-ND 71321SA20TF 71321SA20TF 71321SA20TF
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type TQFP; 64-LQFP QFP; 64-LQFP
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 to 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - 5962-1123701VXC - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
3 suppliers
Logic - FIFOs Memory - 67C4013-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details