Renesas Electronics Corporation Memory 7130SA55TFI8

Description
SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 55ns 64-TQFP (10x10)
Request a Quote
Description
SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 55ns 64-TQFP (10x10)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7130SA55TFI8 is a high-speed 1K x 8 dual-port static SRAM from Quarktwin Technology Ltd. It operates with a maximum access time of 55 ns and is designed for asynchronous memory access, allowing independent read and write operations from both ports. The device is compatible with a single 5V ±10% power supply and features low-power operation, consuming approximately 550mW during active use and 5mW in standby mode. This SRAM is available in various package types, including 48-pin DIP, LCC, and 64-pin TQFP, making it versatile for different applications. It supports battery backup operation with 2V data retention for low-power versions, enhancing its utility in power-sensitive applications. The product is compliant with military specifications (MIL-PRF-38535 QML), ensuring reliability in demanding environments. The dual-port architecture allows for easy expansion of data bus width, making it suitable for systems requiring high-speed memory access.

Datasheet Summary
Powered by GS/AI

The 7130SA55TFI8 is a high-speed 1K x 8 dual-port static SRAM from Quarktwin Technology Ltd. It operates with a maximum access time of 55 ns and is designed for asynchronous memory access, allowing independent read and write operations from both ports. The device is compatible with a single 5V ±10% power supply and features low-power operation, consuming approximately 550mW during active use and 5mW in standby mode. This SRAM is available in various package types, including 48-pin DIP, LCC, and 64-pin TQFP, making it versatile for different applications. It supports battery backup operation with 2V data retention for low-power versions, enhancing its utility in power-sensitive applications. The product is compliant with military specifications (MIL-PRF-38535 QML), ensuring reliability in demanding environments. The dual-port architecture allows for easy expansion of data bus width, making it suitable for systems requiring high-speed memory access.

Suppliers

Company
Product
Description
Supplier Links
Memory - 7130SA55TFI8-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 55ns 64-TQFP (10x10)

SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 55ns 64-TQFP (10x10)

Buy Now
Memory - 7130SA55TFI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 8Kbit Parallel 55 ns 64-TQFP (10x10)

SRAM - Dual Port, Asynchronous Memory IC 8Kbit Parallel 55 ns 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 7130SA55TFI8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
7130SA55TFI8
Integrated Circuits (ICs) - Memory 7130SA55TFI8
IC SRAM 8KBIT PARALLEL 64TQFP

IC SRAM 8KBIT PARALLEL 64TQFP

Supplier's Site
IC SRAM 8KBIT PARALLEL 64TQFP

IC SRAM 8KBIT PARALLEL 64TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 7130SA55TFI8-ND 7130SA55TFI8 7130SA55TFI8 7130SA55TFI8
Product Name Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TQFP; 64-LQFP QFP; 64-LQFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Controllers - DP8422AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - RAM - MT5C1008ECA55L883C - 1232483-MT5C1008ECA55L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 71V256SA15YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details