Renesas Electronics Corporation Memory 7130LA55JI

Description
SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 55ns 52-PLCC (19.13x19.13)
Request a Quote
Description
SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 55ns 52-PLCC (19.13x19.13)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7130LA55JI is a high-speed 1K x 8 dual-port static SRAM designed for asynchronous memory applications. It operates with a maximum access time of 55 ns and is suitable for commercial, industrial, and military temperature ranges. The device supports battery backup operation with 2V data retention, making it ideal for low-power applications. It requires a single 5V ±10% power supply and features low power consumption, with typical active power at 550mW and standby power at 1mW for the low-power version. The 7130LA55JI is available in multiple package options, including 48-pin DIP, LCC, and various flatpack configurations. It complies with military standards (MIL-PRF-38535 QML), ensuring reliability for demanding applications. The dual-port architecture allows independent access for reads and writes, facilitating efficient data handling in systems requiring high-speed memory access.

Datasheet Summary
Powered by GS/AI

The 7130LA55JI is a high-speed 1K x 8 dual-port static SRAM designed for asynchronous memory applications. It operates with a maximum access time of 55 ns and is suitable for commercial, industrial, and military temperature ranges. The device supports battery backup operation with 2V data retention, making it ideal for low-power applications. It requires a single 5V ±10% power supply and features low power consumption, with typical active power at 550mW and standby power at 1mW for the low-power version. The 7130LA55JI is available in multiple package options, including 48-pin DIP, LCC, and various flatpack configurations. It complies with military standards (MIL-PRF-38535 QML), ensuring reliability for demanding applications. The dual-port architecture allows independent access for reads and writes, facilitating efficient data handling in systems requiring high-speed memory access.

Suppliers

Company
Product
Description
Supplier Links
Memory - 7130LA55JI-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 55ns 52-PLCC (19.13x19.13)

SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 55ns 52-PLCC (19.13x19.13)

Buy Now
IC SRAM 8KBIT PARALLEL 52PLCC

IC SRAM 8KBIT PARALLEL 52PLCC

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
7130LA55JI
Integrated Circuits (ICs) - Memory - Memory 7130LA55JI
IC SRAM 8KBIT PARALLEL 52PLCC

IC SRAM 8KBIT PARALLEL 52PLCC

Supplier's Site
Memory - 7130LA55JI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 8Kbit Parallel 55 ns 52-PLCC (19.13x19.13)

SRAM - Dual Port, Asynchronous Memory IC 8Kbit Parallel 55 ns 52-PLCC (19.13x19.13)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 7130LA55JI-ND 7130LA55JI 7130LA55JI 7130LA55JI
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 52-LCC (J-Lead) 52-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V Surface Mount 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CY14ME064Q2B-SXI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Memory - MYXXXXX16MP16PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details