SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 35ns 48-SIDE BRAZED
IC SRAM 16KBIT PARALLEL SB48 Product overview: 7132LA35C from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7132LA35C can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 907796-7132LA35C
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 35 ns 48-SIDE BRAZED
Package: 48-DIP (0.600", 15.24mm)
Package: Tube
Mounting: Through Hole
Family Name: IDT7132
Categories: Integrated Circuits (ICs)
Case / Package: 48-SIDE BRAZED
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 8
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: IDT7132LA35C, IDT7132LA35C-ND
IC SRAM 16KBIT PARALLEL SB48
SRAM - Dual Port, Asynchronous Memory IC 16Kbit Parallel 35 ns 48-SIDE BRAZED
IC SRAM 16KBIT PARALLEL SB48
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7132LA35C-ND | 774-7132LA35C | 907796-7132LA35C | 7132LA35C | 7132LA35C | 7132LA35C |
| Product Name | Memory | Memory IC and Storage Component | Memory - SRAM - 7132LA35C | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | DIP; "48-DIP (0.600"", 15.24mm)" | Tube | 48-SIDE BRAZED | DIP; 48-DIP (0.600\", 15.24mm) | ||
| Supply Voltage | 4.5V ~ 5.5V | -4.5V; 4.5V ~ 5.5V | 4.5V ~ 5.5V | Through Hole |