The Type 185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated 50 to 400 Vdc, and operating from -55°C to +125°C with 50% derating above 85°C. Cases meet UL94V-0 and feature non-inductive, non-polar construction. The part 185104J50RAA-F is a 0.1 µF, ±5% (J), 50 Vdc unit with dimensions 7.2 mm × 2.5 mm × 6.5 mm and 0.5 mm lead diameter. Dissipation factor at 120 Hz is ≤100 × 10⁻⁴ for ≤0.1 µF. Insulation resistance is ≥30,000 MΩ for ≤0.33 µF at ≤100 Vdc. Self-inductance is approximately 7 nH. Soldering withstands 260°C for 10 seconds. Life test shows ≤±2% capacitance change after 2,000 hours at 85°C and 1.25 × Vn.
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.1µF 50V
0.1µF Film Capacitor 30V 50V Polyester, Metallized Radial
CAP FILM 0.1UF 5% 50VDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 185104J50RAA-F | 2002-185104J50RAA-F | 185104J50RAA-F-ND | 185104J50RAA-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |