Cornell Dubilier Capacitor Polyester Film Film 0.1Uf, 10%, 63V,, Full Reel; Dielectric Type Cornell Dubilier 185104J63RAB

Description
CAPACITOR POLYESTER FILM FILM 0.1UF, 10%, 63V,, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):63V; Humidity Rating:-RoHS Compliant: No
Description
CAPACITOR POLYESTER FILM FILM 0.1UF, 10%, 63V,, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):63V; Humidity Rating:-RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film Film 0.1Uf, 10%, 63V,, Full Reel; Dielectric Type Cornell Dubilier - 08C3283 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film Film 0.1Uf, 10%, 63V,, Full Reel; Dielectric Type Cornell Dubilier
08C3283
Capacitor Polyester Film Film 0.1Uf, 10%, 63V,, Full Reel; Dielectric Type Cornell Dubilier 08C3283
CAPACITOR POLYESTER FILM FILM 0.1UF, 10%, 63V,, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):63V; Humidity Rating:-RoHS Compliant: No

CAPACITOR POLYESTER FILM FILM 0.1UF, 10%, 63V,, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):63V; Humidity Rating:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 08C3283
Product Name Capacitor Polyester Film Film 0.1Uf, 10%, 63V,, Full Reel; Dielectric Type Cornell Dubilier
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Electrostatic Capacitors Metallized PET
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-1203-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details