The Type 185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C. The 185154K50AAB-F is a variant of the 50 Vdc class, with a capacitance of 0.15 µF and a tolerance of ±10%. It features a non-inductive wound construction, non-polar operation, low leakage, and a case and epoxy fill meeting UL94V-0. Dimensions are 7.2 mm in length, 2.5 mm in thickness, and 6.5 mm in height, with a lead diameter of 0.6 mm. The capacitor is available in ammo pack packaging and has a total self-inductance of approximately 7 nH. Dissipation factor at 120 Hz is ≤100 × 10⁻⁴ for capacitances ≤0.1 µF and ≤100 × 10⁻⁴ for capacitances >0.1 µF.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185154K50AAB-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |