The Type 185 series consists of radial lead metallized polyester capacitors in rectangular plastic cases with 5.0 mm lead spacing, suitable for bypass, decoupling, energy storage, and arc suppression. The case and epoxy meet UL94V-0. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. Rated voltages are 50 Vdc to 400 Vdc, with an operating temperature range of -55°C to +125°C and 50% voltage derating above 85°C. Dielectric withstand voltage is 1.6 times the rated voltage for 2 seconds at 25°C. Total self-inductance is approximately 7 nH. Maximum pulse rise time is up to 100 V/µs for capacitors ≤ 0.0033 µF at 400 Vdc. Insulation resistance is ≥ 5,000 MΩ for capacitance > 0.33 µF and rated voltage > 100 Vdc. The part 185104K50AAA-F corresponds to a 0.10 µF, ±10% tolerance, 50 Vdc variant with ammo pack packaging.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185104K50AAA-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |