The Type 185 series is a line of radial lead metallized polyester capacitors with 5.0 mm lead spacing, suitable for bypass, decoupling, energy storage, and arc suppression. Capacitors in this series are housed in rugged rectangular plastic cases with UL94V-0 rated case and epoxy fill, have non-inductive winding, and are non-polar. The series offers capacitance values from 0.001 µF to 1.0 µF, with voltage ratings from 50 Vdc to 400 Vdc and operating temperatures from -55°C to +125°C. Capacitance tolerances are ±5%, ±10%, or ±20%. The 185154J63ACB-F part aligns with the 63 Vdc, 0.15 µF, ±5% variant, which has dimensions of 7.2 mm length, 2.5 mm thickness, 6.5 mm height, and 0.6 mm lead diameter. Packaging options include ammo pack and tape and reel.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185154J63ACB-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |