The Type 168/185 series consists of radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C with 50% voltage derating above 85°C. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. Dissipation factor at 120 Hz and 25°C is ≤100 for capacitances ≤0.1 µF and ≤150 for >0.1 µF, rising to ≤300 at 100 kHz for >0.1 µF. Total self-inductance is approximately 7 nH. Pulse rise time ranges up to 100 V/µs at 400 Vdc for capacitances ≤0.0033 µF. Insulation resistance is ≥15,000 MΩ for capacitances ≤0.33 µF and voltages >100 Vdc, or ≥30,000 MΩ for ≤100 Vdc. The case and epoxy meet UL94V-0. Capacitors withstand soldering at 260°C for 10 seconds and maintain performance after 2,000 hours at 85°C with 1.25× rated voltage. All models share a rectangular plastic package.
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.015µF 100V
0.015µF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 0.015UF 5% 100VDC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 185153J100RAB-F | 2002-185153J100RAB-F | 185153J100RAB-F-ND | 185153J100RAB-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.0150 microF | 0.0150 microF | 0.0150 microF | 0.0150 microF |