Cornell DubilierFilm Paper Film Capacitors184PSB302K2J
Description
For New Design: Yes
Capacitance: 180 nF
Voltage DC: 3000V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 2500
ESR: 6 mΩ
RMS Current: —
Length: 42mm
Height: 44mm
Thickness: 24mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 180 nF
Voltage DC: 3000V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 2500
ESR: 6 mΩ
RMS Current: —
Length: 42mm
Height: 44mm
Thickness: 24mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 184PSB302K2J is a radial lead film capacitor rated for 3000 VDC, with a capacitance of 0.22 µF, a maximum dv/dt of 2500 V/µs, and an ESR of 6 mΩ at 100 kHz and 25°C. It has a maximum RMS ripple current of 14 A at +70°C and dimensions of 41.5 mm × 44 mm × 24 mm. The capacitor uses double metallized polypropylene film with internal series connections, flame-retardant epoxy-coated casing (UL94V-0), and lead-free tinned copper leads. It operates from -40°C to +100°C and meets a dielectric strength test of 160% of rated VDC applied for 2 seconds at 25°C. The insulation resistance is 30 GΩ·µF at 25°C and 3000 VDC. Capacitance tolerance is ±10%, and the capacitance temperature coefficient is -200 ppm/°C to +100 ppm/°C.
Datasheet Summary Powered by GS/AI
The 184PSB302K2J is a radial lead film capacitor rated for 3000 VDC, with a capacitance of 0.22 µF, a maximum dv/dt of 2500 V/µs, and an ESR of 6 mΩ at 100 kHz and 25°C. It has a maximum RMS ripple current of 14 A at +70°C and dimensions of 41.5 mm × 44 mm × 24 mm. The capacitor uses double metallized polypropylene film with internal series connections, flame-retardant epoxy-coated casing (UL94V-0), and lead-free tinned copper leads. It operates from -40°C to +100°C and meets a dielectric strength test of 160% of rated VDC applied for 2 seconds at 25°C. The insulation resistance is 30 GΩ·µF at 25°C and 3000 VDC. Capacitance tolerance is ±10%, and the capacitance temperature coefficient is -200 ppm/°C to +100 ppm/°C.