The Type 185 series consists of radial lead metallized polyester capacitors with 5.0 mm (0.197") lead spacing, housed in rugged rectangular plastic cases meeting UL94V-0, designed for general-purpose applications such as bypass, decoupling, and arc suppression. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, rated for 50 to 400 Vdc, and operates from -55°C to +125°C with 50% derating above 85°C. The capacitors are non-polar, non-inductively wound, have approximately 7 nH self-inductance, and meet specified dissipation factor and insulation resistance limits under standardized test conditions. The exact part number 185102K100RAA-F is not listed, but its base part number 185102K100A-F corresponds to a 0.001 µF, ±10% capacitance at 100 Vdc in ammo pack format with dimensions of 7.2 × 2.5 × 6.5 mm and a 0.5 mm lead diameter.
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.001µF 100V
1000pF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 1000PF 10% 100VDC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 185102K100RAA-F | 2002-185102K100RAA-F | 185102K100RAA-F-ND | 185102K100RAA-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF |