The Type 185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing, housed in rugged rectangular plastic cases meeting UL94V-0. The capacitors are non-polar, non-inductively wound, and operate from -55°C to +125°C with 50% voltage derating above 85°C. The series offers capacitance values from 0.001 µF to 1.0 µF, rated voltages from 50 to 400 Vdc, and standard tolerances of ±5%, ±10%, or ±20%. Dissipation factor at 120 Hz is ≤100 × 10⁻⁴ for capacitances ≤0.1 µF and ≤150 × 10⁻⁴ above, with total self-inductance of approximately 7 nH. Moisture resistance and thermal shock compliance are demonstrated through damp heat and soldering performance tests. The 185153J100AAA-F part number, which matches the 185153*100#A>-F entry in the catalog, confirms a 0.015 µF film capacitor with ±5% tolerance at 100 Vdc, consistent with the series housing dimensions of 7.2 mm × 2.5 mm × 6.5 mm for this range.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185153J100AAA-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |