Cornell Dubilier Film Paper Film Capacitors 185154K100RFA-F

Description
Radial 5
Request a Quote
Description
Radial 5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 185 series comprises radial box metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C with 50% voltage derating above 85°C. The capacitors feature a non-inductive, non-polar construction, meet UL94V-0 flammability requirements, and have a total self-inductance of approximately 7 nH. For the 100 Vdc variant with 0.15 µF capacitance and ±10% tolerance, the physical dimensions are 7.2 mm in length, 4.5 mm in thickness, 9.5 mm in height, and 0.6 mm lead diameter. Packaging options include ammo pack and tape and reel. The dissipation factor at 120 Hz and +25°C is ≤150 × 10⁻⁴ for capacitances greater than 0.1 µF. Insulation resistance is ≥10,000 MΩ for capacitances over 0.33 µF at 100 Vdc. Long-term stability after two years is within ±3% capacitance change under standard conditions.

Datasheet Summary
Powered by GS/AI

The Type 185 series comprises radial box metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C with 50% voltage derating above 85°C. The capacitors feature a non-inductive, non-polar construction, meet UL94V-0 flammability requirements, and have a total self-inductance of approximately 7 nH. For the 100 Vdc variant with 0.15 µF capacitance and ±10% tolerance, the physical dimensions are 7.2 mm in length, 4.5 mm in thickness, 9.5 mm in height, and 0.6 mm lead diameter. Packaging options include ammo pack and tape and reel. The dissipation factor at 120 Hz and +25°C is ≤150 × 10⁻⁴ for capacitances greater than 0.1 µF. Insulation resistance is ≥10,000 MΩ for capacitances over 0.33 µF at 100 Vdc. Long-term stability after two years is within ±3% capacitance change under standard conditions.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 185154K100RFA-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
185154K100RFA-F
Film Paper Film Capacitors 185154K100RFA-F
Radial 5

Radial 5

Supplier's Site Datasheet
Film Capacitors 2002-185154K100RFA-F
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.15µF 100V

Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.15µF 100V

Supplier's Site Datasheet
Film Capacitors - 185154K100RFA-F-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
185154K100RFA-F-ND
Film Capacitors 185154K100RFA-F-ND
0.15µF Film Capacitor 63V 100V Polyester, Metallized Radial

0.15µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Singapore, Singapore
0.15UF Capacitor
62-185154K100RFA-F
0.15UF Capacitor 62-185154K100RFA-F
CAP FILM 0.15UF 10% 100VDC RAD Product overview: 185154K100RFA-F from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-185154K100RFA-F can be used for catalog matching and distributor lookup.

CAP FILM 0.15UF 10% 100VDC RAD Product overview: 185154K100RFA-F from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-185154K100RFA-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 185154K100RFA-F - 760118-185154K100RFA-F - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - 185154K100RFA-F
760118-185154K100RFA-F
Film Capacitors - 185154K100RFA-F 760118-185154K100RFA-F
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 760118-185154K100RFA -F Series: 185 Packaging: Reel package Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Termination: PC Pins Package: Radial Voltage Rating - AC: 63V Voltage Rating - DC: 100V Applications: General Capacitance: 0.15μF Tolerance: ±10% Lead Spacing: 0.197" (5.00mm) Dielectric Material: Polyester, Metallized Family Name: 185 Categories: Capacitors Dimension: 0.283" L x 0.177" W (7.20mm x 4.50mm) Height - Seated (Maximum): 0.374" (9.50mm) Alternative Parts (Cross-Reference): BFC2 470 25154; BFC2 470 28154; BFC2 470 21154; Introduction Date: February 23, 1998 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 760118-185154K100RFA-F
Series: 185
Packaging: Reel package
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Termination: PC Pins
Package: Radial
Voltage Rating - AC: 63V
Voltage Rating - DC: 100V
Applications: General
Capacitance: 0.15μF
Tolerance: ±10%
Lead Spacing: 0.197" (5.00mm)
Dielectric Material: Polyester, Metallized
Family Name: 185
Categories: Capacitors
Dimension: 0.283" L x 0.177" W (7.20mm x 4.50mm)
Height - Seated (Maximum): 0.374" (9.50mm)
Alternative Parts (Cross-Reference): BFC2 470 25154; BFC2 470 28154; BFC2 470 21154;
Introduction Date: February 23, 1998
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitors - Film Capacitors - 185154K100RFA-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
185154K100RFA-F
Capacitors - Film Capacitors 185154K100RFA-F
CAP FILM 0.15UF 10% 100VDC RAD

CAP FILM 0.15UF 10% 100VDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 185154K100RFA-F 2002-185154K100RFA-F 185154K100RFA-F-ND 62-185154K100RFA-F 760118-185154K100RFA-F 185154K100RFA-F
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors 0.15UF Capacitor Film Capacitors - 185154K100RFA-F Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester, Metallized
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPA152K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Paper Film Capacitors - 105PPS850K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C233U030BA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 2002-105MWR630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
4 suppliers