The Type 185 series consists of radial metallized polyester capacitors with 5.0 mm lead spacing, housed in rugged rectangular plastic cases with UL94V-0 rated case and epoxy fill. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and rated voltages range from 50 to 400 Vdc. The operating temperature range is -55ºC to +125ºC, with 50% voltage derating above 85ºC. The capacitance tolerance of ±10% applies to this variant, as indicated by the 'K' in the part number. The case dimensions for this capacitance and voltage are 7.2 mm in length, 2.5 mm in thickness, and 6.5 mm in height, with a lead diameter of 0.5 mm. These capacitors are non-polar, non-inductively wound, and offer low leakage. Total self-inductance is approximately 7 nH.
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.01µF 100V
10000pF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 10000PF 10% 100VDC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 185103K100RAB-F | 2002-185103K100RAB-F | 185103K100RAB-F-ND | 185103K100RAB-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF |