Cornell Dubilier Film Paper Film Capacitors 185105J50AGA-F

Description
Radial 5
Request a Quote
Description
Radial 5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 168/185 series consists of radial metallized polyester capacitors with 5.0 mm lead spacing, capacitance range from 0.001 µF to 1.0 µF, rated voltage from 50 to 400 Vdc, and operating temperature from -55°C to +125°C. All variants feature non-inductive winding, non-polar construction, low leakage, and a case meeting UL94V-0. The part number 185105J50AGA-F corresponds to the 185105*50#G>-F variant, which is rated at 50 Vdc with 1.0 µF capacitance and ±5% tolerance, housed in a package measuring 7.2 mm length, 6.0 mm height, and 11.0 mm width. It is supplied in ammo pack and supports automated insertion.

Datasheet Summary
Powered by GS/AI

The 168/185 series consists of radial metallized polyester capacitors with 5.0 mm lead spacing, capacitance range from 0.001 µF to 1.0 µF, rated voltage from 50 to 400 Vdc, and operating temperature from -55°C to +125°C. All variants feature non-inductive winding, non-polar construction, low leakage, and a case meeting UL94V-0. The part number 185105J50AGA-F corresponds to the 185105*50#G>-F variant, which is rated at 50 Vdc with 1.0 µF capacitance and ±5% tolerance, housed in a package measuring 7.2 mm length, 6.0 mm height, and 11.0 mm width. It is supplied in ammo pack and supports automated insertion.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 185105J50AGA-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
185105J50AGA-F
Film Paper Film Capacitors 185105J50AGA-F
Radial 5

Radial 5

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 185105J50AGA-F
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1572-1272-ND - DigiKey
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C284U020CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details