Cornell Dubilier Film Paper Film Capacitors 185153K100RAA-F

Description
Radial 5
Request a Quote
Description
Radial 5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 185 series consists of radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C with 50% voltage derating above 85°C. The capacitors feature a non-inductive, non-polar construction, meet UL94V-0 flammability standards, and have a total self-inductance of approximately 7 nH. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The 185153K100RAA-F part maps to the 0.015 µF, 100 Vdc variant with ±10% tolerance and ammo pack packaging, housed in a rectangular plastic case measuring 7.2 mm in length, 2.5 mm in thickness, and 6.5 mm in height.

Datasheet Summary
Powered by GS/AI

The Type 185 series consists of radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C with 50% voltage derating above 85°C. The capacitors feature a non-inductive, non-polar construction, meet UL94V-0 flammability standards, and have a total self-inductance of approximately 7 nH. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The 185153K100RAA-F part maps to the 0.015 µF, 100 Vdc variant with ±10% tolerance and ammo pack packaging, housed in a rectangular plastic case measuring 7.2 mm in length, 2.5 mm in thickness, and 6.5 mm in height.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 185153K100RAA-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
185153K100RAA-F
Film Paper Film Capacitors 185153K100RAA-F
Radial 5

Radial 5

Supplier's Site Datasheet
Film Capacitors - 185153K100RAA-F-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
185153K100RAA-F-ND
Film Capacitors 185153K100RAA-F-ND
0.015µF Film Capacitor 63V 100V Polyester, Metallized Radial

0.015µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors 2002-185153K100RAA-F
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.015µF 100V

Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.015µF 100V

Supplier's Site Datasheet
Capacitors - Film Capacitors - 185153K100RAA-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
185153K100RAA-F
Capacitors - Film Capacitors 185153K100RAA-F
CAP FILM 0.015UF 10% 100VDC RAD

CAP FILM 0.015UF 10% 100VDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 185153K100RAA-F 185153K100RAA-F-ND 2002-185153K100RAA-F 185153K100RAA-F
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester, Metallized
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101292U050AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers
Film Paper Film Capacitors - 106MWR063K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Film Paper Film Capacitors - 104PPA252K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101751U050AA2BP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers