The Type 185 series consists of radial lead metallized polyester capacitors with 5.0 mm lead spacing, available in tape and reel packaging. Capacitance ranges from 0.001 µF to 1.0 µF, with rated voltages of 50 Vdc to 400 Vdc, and tolerances of ±5%, ±10%, or ±20%. The capacitors operate from -55°C to +125°C, feature non-inductive construction, are non-polar, and meet UL94V-0 flammability requirements. The case dimensions and electrical specifications vary by capacitance and voltage rating, but all share the same lead spacing and mounting style. This part is a variant within this series.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185105J63AGA-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |