The Type 185 series comprises radial metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc and operating from -55°C to +125°C with 50% derating above 85°C. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The case and epoxy meet UL94V-0, and the components are non-polar and non-inductive. Dissipation factor is ≤100 × 10⁻⁴ at 120 Hz for capacitances ≤0.1 µF and ≤150 × 10⁻⁴ above, with total self-inductance of approximately 7 nH. Pulse rise time reaches 100 V/µs at 400 Vdc for capacitances ≤0.0033 µF. Insulation resistance exceeds 5,000 MΩ for voltages >100 Vdc and 10,000 MΩ for ≤100 Vdc. Soldering is qualified to 260°C for 10 seconds. The part 185104J50RAB-F is a 0.1 µF, 50 Vdc, ±5% capacitor in tape and reel packaging.
0.1µF Film Capacitor 30V 50V Polyester, Metallized Radial
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.1µF 50V
CAP FILM 0.1UF 5% 50VDC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 185104J50RAB-F | 185104J50RAB-F-ND | 2002-185104J50RAB-F | 185104J50RAB-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |