The 168/185 series consists of radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C with derating above 85°C. The capacitors feature a UL94V-0 rated case and epoxy fill, are non-polar, non-inductive, and offer low leakage. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The parts have a total self-inductance of approximately 7 nH and meet specified insulation resistance, dissipation factor, and life test requirements. The 185105*50#G>-F variant, corresponding to the part number 185105K50RGB-F with trailing codes for tolerance, packaging, and tooling, has a capacitance of 1.0 µF and dimensions of 7.2 mm length, 6.0 mm height, and 11.0 mm width. Packaging options include bulk, ammo pack, or tape and reel.
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 1µF 50V
1µF Film Capacitor 30V 50V Polyester, Metallized Radial
CAP FILM 1UF 10% 50VDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 185105K50RGB-F | 2002-185105K50RGB-F | 185105K50RGB-F-ND | 185105K50RGB-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |