Cornell Dubilier Film Paper Film Capacitors 185154J100AFB-F

Description
Radial 5
Request a Quote
Description
Radial 5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from −55°C to +125°C with 50% voltage derating above 85°C. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The capacitors feature non-inductive winding, are non-polar, and meet UL94V-0 flammability ratings. They have a total self-inductance of approximately 7 nH and are available in bulk, ammo pack, or tape and reel packaging. Dimensions vary by capacitance and voltage, but all models maintain the same 5.0 mm lead spacing and rectangular plastic case construction with epoxy fill.

Datasheet Summary
Powered by GS/AI

The Type 185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from −55°C to +125°C with 50% voltage derating above 85°C. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The capacitors feature non-inductive winding, are non-polar, and meet UL94V-0 flammability ratings. They have a total self-inductance of approximately 7 nH and are available in bulk, ammo pack, or tape and reel packaging. Dimensions vary by capacitance and voltage, but all models maintain the same 5.0 mm lead spacing and rectangular plastic case construction with epoxy fill.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 185154J100AFB-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
185154J100AFB-F
Film Paper Film Capacitors 185154J100AFB-F
Radial 5

Radial 5

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 185154J100AFB-F
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101292T075AB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers
Film Paper Film Capacitors - 105MPW160K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101C232T250CH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 2002-105MSR250K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers