The Type 185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing, designed for general-purpose applications such as bypass and decoupling. Housed in UL94V-0 rated epoxy-filled plastic cases, they operate from -55°C to +125°C with 50 to 400 Vdc ratings and capacitances from 0.001 µF to 1.0 µF in ±5%, ±10%, or ±20% tolerances. Dissipation factor at 120 Hz is ≤100×10⁻⁴ for ≤0.1 µF and ≤150×10⁻⁴ for >0.1 µF up to 10 kHz. Total self-inductance is approximately 7 nH. The capacitor 185153J100RAA-F is a 0.015 µF, ±5% (J), 100 Vdc unit with dimensions 7.2 × 2.5 × 6.5 mm and 0.5 mm lead diameter, supplied in ammo pack. Insulation resistance is ≥30,000 MΩ for capacitances ≤0.33 µF at ≤100 Vdc. Capacitance change after two years is ≤±3% under standard conditions.
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.015µF 100V
0.015µF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 0.015UF 5% 100VDC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 185153J100RAA-F | 2002-185153J100RAA-F | 185153J100RAA-F-ND | 185153J100RAA-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.0150 microF | 0.0150 microF | 0.0150 microF | 0.0150 microF |