The Type 168/185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing, designed for general-purpose applications such as bypass, decoupling, and arc suppression. The capacitors are housed in rugged rectangular plastic cases with UL94V-0 rated epoxy fill, feature non-inductive winding, and are non-polar. They offer a capacitance range of 0.001 µF to 1.0 µF, rated voltages from 50 to 400 Vdc, and operate from -55°C to +125°C with derating above 85°C. Dissipation factor is ≤300 x 10⁻⁴ at 100 kHz for capacitances >0.1 µF. Total self inductance is approximately 7 nH, and insulation resistance exceeds 5,000 MΩ for capacitances >0.33 µF at voltages ≥100 Vdc. The series supports bulk, ammo pack, or tape and reel packaging.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185152J100AAB-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |