Cornell Dubilier Capacitor Polyester Film Film 0.1Uf, 10%, 63V,, Full Reel; Dielectric Type Cornell Dubilier 185104J63RAA

Description
CAPACITOR POLYESTER FILM FILM 0.1UF, 10%, 63V,, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):63V; Humidity Rating:-RoHS Compliant: No
Description
CAPACITOR POLYESTER FILM FILM 0.1UF, 10%, 63V,, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):63V; Humidity Rating:-RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film Film 0.1Uf, 10%, 63V,, Full Reel; Dielectric Type Cornell Dubilier - 08C3282 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film Film 0.1Uf, 10%, 63V,, Full Reel; Dielectric Type Cornell Dubilier
08C3282
Capacitor Polyester Film Film 0.1Uf, 10%, 63V,, Full Reel; Dielectric Type Cornell Dubilier 08C3282
CAPACITOR POLYESTER FILM FILM 0.1UF, 10%, 63V,, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):63V; Humidity Rating:-RoHS Compliant: No

CAPACITOR POLYESTER FILM FILM 0.1UF, 10%, 63V,, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):63V; Humidity Rating:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 08C3282
Product Name Capacitor Polyester Film Film 0.1Uf, 10%, 63V,, Full Reel; Dielectric Type Cornell Dubilier
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Electrostatic Capacitors Metallized PET
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF3R0B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers