Cornell Dubilier Capacitor Polyester Film, 1500Pf, 100V, 10%, Radial, Full Reel; Dielectric Type Cornell Dubilier 185152J100RAA

Description
CAPACITOR POLYESTER FILM, 1500PF, 100V, 10%, RADIAL, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1500pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V RoHS Compliant: No
Description
CAPACITOR POLYESTER FILM, 1500PF, 100V, 10%, RADIAL, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1500pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film, 1500Pf, 100V, 10%, Radial, Full Reel; Dielectric Type Cornell Dubilier - 08C3289 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 1500Pf, 100V, 10%, Radial, Full Reel; Dielectric Type Cornell Dubilier
08C3289
Capacitor Polyester Film, 1500Pf, 100V, 10%, Radial, Full Reel; Dielectric Type Cornell Dubilier 08C3289
CAPACITOR POLYESTER FILM, 1500PF, 100V, 10%, RADIAL, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1500pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V RoHS Compliant: No

CAPACITOR POLYESTER FILM, 1500PF, 100V, 10%, RADIAL, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1500pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 08C3289
Product Name Capacitor Polyester Film, 1500Pf, 100V, 10%, Radial, Full Reel; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Electrostatic Capacitors Metallized PET
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17AH5R6C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Film Capacitors - 1572-1002-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers