The Type 168/185 series comprises radial box metallized polyester capacitors with 5.0 mm lead spacing, designed for bypass, decoupling, and arc suppression. Built in rugged plastic cases meeting UL94V-0, they are non-polar, non-inductive, and operate from -55°C to +125°C with 50% derating above 85°C. Capacitance ranges from 0.001 µF to 1.0 µF with ±5%, ±10%, or ±20% tolerance, rated up to 400 Vdc. Dielectric withstand voltage is 1.6× rated voltage for 2 seconds at 25°C. Dissipation factor is ≤100 × 10⁻⁴ at 120 Hz for ≤0.1 µF and ≤150 × 10⁻⁴ above 0.1 µF. Total self-inductance is approximately 7 nH. Insulation resistance is ≥15,000 MΩ for capacitances >0.33 µF at >100 Vdc, and ≥30,000 MΩ for ≤0.33 µF at ≤100 Vdc. The part 185102K100AAB-F is a 0.001 µF, ±10%, 100 Vdc variant with dimensions of 7.2 mm × 2.5 mm × 6.5 mm and 0.5 mm lead diameter.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185102K100AAB-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |