The Type 185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing, designed for general-purpose applications including bypass, decoupling, and arc suppression. The capacitors are housed in rugged rectangular plastic cases with UL94V-0 rated epoxy fill, have a capacitance range of 0.001 µF to 1.0 µF, rated voltages from 50 to 400 Vdc, and operate from -55ºC to +125ºC. They are non-polar, non-inductively wound, and feature low leakage. The case dimensions vary with capacitance and voltage, but all variants maintain consistent lead spacing and mounting footprint. Packaging options include bulk, ammo pack, and tape and reel. The part number 185152J100AAA-F corresponds to a 0.0015 µF, 100 Vdc capacitor with ±5% tolerance (J) in ammo pack (A) configuration, matching the series specifications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185152J100AAA-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |