The Type 168/185 series consists of radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for operating temperatures from -55°C to +125°C and DC voltages from 50 to 400 V. The case and epoxy fill meet UL94V-0, and the capacitors are non-polar, non-inductively wound, and available in bulk, ammo pack, or tape and reel configurations. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. Total self-inductance is approximately 7 nH, and the dielectric withstand voltage is 1.6 times the rated voltage for 2 seconds at 25°C. Insulation resistance exceeds 10,000 MΩ for capacitances above 0.33 µF at 100 V or less, and 5,000 MΩ for higher voltages. The series supports soldering at 260°C for 10 seconds, with post-soldering insulation resistance at least 50% of the specified minimum. Long-term stability over two years is ≤±3% capacitance change under standard conditions.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185152K100AAB-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |