The Type 168/185 series consists of radial metallized polyester capacitors with 5.0 mm lead spacing, designed for bypass, decoupling, and energy storage. The capacitors feature a UL94V-0 rated plastic case, are non-polar, and non-inductive. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. Rated voltages are 50 to 400 Vdc, with an operating temperature range of -55°C to +125°C and 50% voltage derating above 85°C. Dissipation factor is ≤150 × 10⁻⁴ at 10 kHz for capacitances >0.1 µF. Total self-inductance is approximately 7 nH. The part 185154K100RFB-F is a 0.15 µF, ±10%, 100 Vdc variant with dimensions of 7.2 mm length, 3.5 mm height, 6.0 mm width, and 5.0 mm lead spacing.
0.15µF Film Capacitor 63V 100V Polyester, Metallized Radial
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.15µF 100V
CAP FILM 0.15UF 10% 100VDC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 185154K100RFB-F | 185154K100RFB-F-ND | 2002-185154K100RFB-F | 185154K100RFB-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF |