The Type 185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing, designed for automatic insertion in general purpose applications such as bypass, decoupling, and arc suppression. The capacitors feature a rectangular plastic case with UL94V-0 rated epoxy fill, are non-polar and non-inductively wound, and operate from -55°C to +125°C with a rated voltage range of 50 to 400 Vdc. Capacitance values span 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The part 185104J63AAA-F corresponds to a 0.10 µF, 63 Vdc component with ±5% tolerance, housed in a case measuring 7.2 mm length, 2.5 mm thickness, and 6.5 mm height, with 0.5 mm lead diameter.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185104J63AAA-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |