The Type 185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C with 50% voltage derating above 85°C. The capacitors feature a non-inductive winding, non-polar construction, and low leakage, with capacitance values ranging from 0.001 µF to 1.0 µF and tolerances of ±5%, ±10%, or ±20%. The case and epoxy fill meet UL94V-0, and the parts are available in bulk, ammo pack, or tape and reel packaging. Total self inductance is approximately 7 nH. The part 185154K100AFB-F corresponds to a 0.15 µF, ±10% tolerance variant with a 5.0 mm lead spacing, 7.2 mm length, 3.5 mm thickness, and 7.5 mm height, as specified for the 185154*100#A>-F part in the catalog.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185154K100AFB-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |