The Type 185 series consists of radial lead metallized polyester capacitors with 5.0 mm lead spacing, suitable for bypass, decoupling, energy storage, and arc suppression. The capacitors are housed in rugged rectangular plastic cases with UL94V-0 rated case and epoxy fill, and are non-polar with low leakage. They operate from -55°C to +125°C with 50% voltage derating above 85°C and support rated voltages from 50 to 400 Vdc. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The dissipation factor at 120 Hz is ≤100 × 10⁻⁴ for capacitances ≤0.1 µF and ≤150 × 10⁻⁴ above. Total self-inductance is approximately 7 nH. Dimensions for the 0.010 µF, 100 Vdc variant are 7.2 mm × 2.5 mm × 6.5 mm with a lead diameter of 0.5 mm. The part is available in ammo pack, tape and reel, or bulk configurations.
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.01µF 100V
10000pF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 10000PF 5% 100VDC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 185103J100RAB-F | 2002-185103J100RAB-F | 185103J100RAB-F-ND | 185103J100RAB-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF |