The Type 185 series comprises radial metallized polyester capacitors with 5.0 mm lead spacing, rated 50-400 Vdc, and operating from -55°C to +125°C with 50% derating above 85°C. Cases meet UL94V-0 and are non-polar, non-inductive, and low-leakage. Capacitance ranges from 0.001 µF to 1.0 µF in ±5%, ±10%, or ±20% tolerances. Dissipation factor is ≤100 × 10⁻⁴ at 120 Hz for ≤0.1 µF and ≤150 × 10⁻⁴ above. Pulse rise time reaches 100 V/µs at 400 Vdc for capacitances ≤0.0033 µF. Insulation resistance is ≥5,000 MΩ above 100 Vdc for capacitances >0.33 µF. Dimensions for the 0.1 µF, 100 V variant are 7.2 × 2.5 × 6.5 mm with 0.5 mm lead diameter. Packaging is available in ammo pack, tape and reel, or bulk.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185104K100AHA-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |