The Type 168/185 series consists of radial metallized polyester capacitors with 5.0 mm lead spacing, housed in UL94V-0 rated rectangular plastic cases. Capacitance ranges from 0.001 µF to 1.0 µF, with rated voltages of 50 to 400 Vdc and an operating temperature range of -55°C to +125°C. The part 185152K100RAB-F corresponds to the 185152*100#A>-F variant, specifying 0.0015 µF, 100 Vdc, and ±10% tolerance. All variants share identical dimensions: 7.2 mm × 2.5 mm × 6.5 mm. Dissipation factor is ≤100 × 10⁻⁴ at 1 kHz and ≤150 × 10⁻⁴ at 10 kHz for capacitances ≤0.1 µF. Total self inductance is approximately 7 nH. Insulation resistance is ≥30,000 MΩ for capacitances ≤0.33 µF at ≤100 Vdc. The capacitors are non-polar, non-inductive, and meet soldering and life test criteria: 10 seconds at 260°C ±5°C and 2000 hours at 85°C with 1.25 × Vn applied.
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.0015µF 100V
1500pF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 1500PF 10% 100VDC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 185152K100RAB-F | 2002-185152K100RAB-F | 185152K100RAB-F-ND | 185152K100RAB-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.0015 microF | 0.0015 microF | 0.0015 microF |