The Type 185 series comprises radial lead metallized polyester capacitors with 5.0 mm (0.197") lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C with 50% voltage derating above 85°C. Capable of handling pulse rise times up to 30 V/µs depending on capacitance and voltage, these capacitors feature non-inductive winding, are non-polar, and meet UL94V-0 for case and epoxy. They are available in bulk, ammo pack, or tape and reel, with capacitance ranging from 0.001 µF to 1.0 µF and tolerances of ±5%, ±10%, or ±20%. Dimensions for the 0.15 µF variant are 7.2 mm × 3.5 mm × 7.5 mm, with a 0.5 mm lead diameter, consistent across the series for this capacitance range.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185154J50AAA-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |