The Type 185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C. The capacitors feature non-inductive winding, non-polar construction, and low leakage. Case and epoxy fill meet UL94V-0. The 185102K100AAA-F variant corresponds to a 0.001 µF, ±10% tolerance, 100 Vdc capacitor in tape and reel packaging, with dimensions of 7.2 mm length, 2.5 mm thickness, 6.5 mm height, and 0.5 mm lead diameter. Total self-inductance is approximately 7 nH, and maximum pulse rise time is 30 V/µs for capacitances ≤ 0.0033 µF. Dissipation factor at 120 Hz is ≤100 × 10⁻⁴. Insulation resistance is ≥30,000 MΩ for capacitances ≤ 0.33 µF at voltages ≤100 Vdc.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185102K100AAA-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |