The Type 185 series comprises radial lead metallized polyester box capacitors with 5.0 mm lead spacing, non-inductive winding, and non-polar construction, designed for general-purpose applications including bypass, decoupling, energy storage, and arc suppression. The capacitors feature a rugged rectangular plastic case with UL94V-0 rating and operate from -55°C to +125°C with 50% voltage derating above 85°C. Capacitance ranges from 0.001 µF to 1.0 µF, with voltage ratings from 50 to 400 Vdc and tolerances of ±5%, ±10%, or ±20%. The part 185154J50AAB-F corresponds to a 0.15 µF, 50 Vdc component with ±5% tolerance and ammo pack packaging, with physical dimensions of 7.2 mm length, 2.5 mm thickness, 6.5 mm height, and 0.5 mm lead diameter.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185154J50AAB-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |