Cornell Dubilier Capacitor Polyester Film Film 0.1Uf, 10%, 50V,, Full Reel; Dielectric Type Cornell Dubilier 185104K50RAA

Description
CAPACITOR POLYESTER FILM FILM 0.1UF, 10%, 50V,, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V; Humidity Rating:-RoHS Compliant: No
Description
CAPACITOR POLYESTER FILM FILM 0.1UF, 10%, 50V,, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V; Humidity Rating:-RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film Film 0.1Uf, 10%, 50V,, Full Reel; Dielectric Type Cornell Dubilier - 08C3284 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film Film 0.1Uf, 10%, 50V,, Full Reel; Dielectric Type Cornell Dubilier
08C3284
Capacitor Polyester Film Film 0.1Uf, 10%, 50V,, Full Reel; Dielectric Type Cornell Dubilier 08C3284
CAPACITOR POLYESTER FILM FILM 0.1UF, 10%, 50V,, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V; Humidity Rating:-RoHS Compliant: No

CAPACITOR POLYESTER FILM FILM 0.1UF, 10%, 50V,, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V; Humidity Rating:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 08C3284
Product Name Capacitor Polyester Film Film 0.1Uf, 10%, 50V,, Full Reel; Dielectric Type Cornell Dubilier
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Electrostatic Capacitors Metallized PET
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1761-1092-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C284U030DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details