The Type 185 series consists of radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from âˆ'55°C to +125°C. The capacitors are non-polar, non-inductively wound, and meet UL94V-0 for case and epoxy fill. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The part 185152K100AAA-F corresponds to a 0.0015 µF capacitance at 100 Vdc with ±10% tolerance, housed in a case measuring 7.2 mm in length, 2.5 mm in thickness, and 6.5 mm in height. All variants share the same package dimensions and lead spacing, and are available in ammo pack or tape and reel configurations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185152K100AAA-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |