The Type 185 series radial lead metallized polyester capacitors feature a rectangular plastic case with 5.0 mm lead spacing and are designed for general-purpose applications such as bypass, decoupling, and energy storage. The series is non-polar, non-inductively wound, and meets UL94V-0 flammability rating. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and rated voltages span 50 to 400 Vdc. The operating temperature range is -55°C to +125°C, with derating required above 85°C. The case dimensions for a 0.15 µF, 63 Vdc unit are 7.2 mm length, 3.5 mm thickness, and 7.5 mm height, with a 0.6 mm lead diameter. Total self-inductance is approximately 7 nH, and insulation resistance meets specified limits based on capacitance and voltage. The part number 185154J63RCB-F corresponds to a 0.15 µF, 63 Vdc capacitor with ±5% tolerance in ammo pack packaging, consistent with the series specifications.
0.15µF Film Capacitor 40V 63V Polyester, Metallized Radial
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.15µF 63V
CAP FILM 0.15UF 5% 63VDC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 185154J63RCB-F | 185154J63RCB-F-ND | 2002-185154J63RCB-F | 185154J63RCB-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF |