The Type 185 series consists of radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C with 50% derating above 85°C. The capacitors feature a non-inductive winding, non-polar construction, and a UL94V-0 rated case and epoxy fill. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The part 185103J100AAA-F corresponds to the 0.010 µF, ±5% (J tolerance), 100 Vdc variant in the series, with dimensions of 7.2 mm length, 2.5 mm thickness, 6.5 mm height, and 0.5 mm lead diameter. It is available in ammo pack packaging and meets the series' insulation resistance, dissipation factor, and life test performance criteria.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185103J100AAA-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |