The Type 185 series comprises radial lead metallized polyester capacitors designed for general-purpose applications such as bypass, decoupling, energy storage, and arc suppression. These capacitors feature a rectangular plastic case with 5.0 mm lead spacing, non-inductive winding, and non-polar construction. They are rated for operating temperatures from -55°C to +125°C with 50% voltage derating above 85°C, and support rated voltages from 50 Vdc to 400 Vdc. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The case and epoxy meet UL94V-0 flammability rating, and the parts are available in bulk, ammo pack, or tape and reel packaging. Total self-inductance is approximately 7 nH. The exact part number 185102J100AAA-F is not listed, but the series includes 185102*100#A>-F variants with 0.001 µF capacitance at 100 Vdc, ±5% tolerance (J), and ammo pack packaging (A).
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185102J100AAA-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |