Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.15µF 63V
0.15µF Film Capacitor 40V 63V Polyester, Metallized Radial
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 2002-184154K63RAB-F | 184154K63RAB-F-ND |
| Product Name | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | |
| Electrostatic Capacitors | Polyester | Polyester |
| Capacitance Range | 0.1500 microF | 0.1500 microF |