The Type 185 series consists of radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C with 50% voltage derating above 85°C. The capacitors are non-polar, non-inductive, and meet UL94V-0 for case and epoxy fill. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The part 185105K63RGB-F corresponds to the 185105*63#G>-F variant, which is a 1.0 µF capacitor rated at 63 Vdc, with ±10% tolerance and ammo pack packaging, measuring 7.2 mm × 6.0 mm × 11.0 mm. Dissipation factor is ≤150 × 10⁻⁴ at 1 kHz and 10 kHz, and insulation resistance is ≥10,000 MΩ. Total self-inductance is approximately 7 nH.
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 1µF 63V
1µF Film Capacitor 40V 63V Polyester, Metallized Radial
CAP FILM 1UF 10% 63VDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 185105K63RGB-F | 2002-185105K63RGB-F | 185105K63RGB-F-ND | 185105K63RGB-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |