The Type 185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55ºC to +125ºC with 50% voltage derating above 85ºC. The case and epoxy fill meet UL94V-0, and the capacitors are non-polar, non-inductively wound, and feature low leakage. The part number 185153K100AAB-F corresponds to a 0.015 µF capacitor with ±10% tolerance and 100 Vdc rated voltage, housed in a rectangular plastic case measuring 7.2 mm in length, 2.5 mm in thickness, and 6.5 mm in height. Capacitance values up to 1.0 µF are available, with dissipation factor ≤150 × 10⁻⁴ at 10 kHz and approximately 7 nH total self-inductance. Insulation resistance is ≥30,000 MΩ for capacitances ≤0.33 µF at voltages ≤100 Vdc. Packaging options include ammo pack and tape and reel.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185153K100AAB-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |